LEMO USA, Inc. Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo HCP.2S.304.CLLPV

Description
RECPT W.NUT 4CTS BRA
Request a Quote Datasheet
Description
RECPT W.NUT 4CTS BRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECPT W.NUT 4CTS BRA

RECPT W.NUT 4CTS BRA

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 81T0045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
81T0045
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 81T0045
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:2S Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:2S Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HCP.2S.304.CLLPV 81T0045
Product Name Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details