Female Coupler Connector Plus 12 AWG
CABLE CON, FEMALE, PLUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 956-H4SFM4DM-ND | H4SFM4DM | 25AK8203 |
| Product Name | Photovoltaic (Solar Panel) Connector Assemblies | Power Connectors | Cable Con, Female, Plus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial |
| Coupling / Adapter | Coupling / Adapter |