Amphenol Industrial Power Connectors H4SMC4DMS

Description
H4
Request a Quote
Description
H4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Amphe-PV H4 Plus,Ñ¢ Cable Connector is a male connector designed for photovoltaic applications, featuring an IP68 rating for dust and water resistance. It is dual-certified for 1500V under UL 6703 and IEC 62852 standards, making it suitable for high-voltage solar installations. The connector supports wire gauges from 14AWG (2.5mm¬=) to 8AWG (10mm¬=) and has a current rating of up to 20A for 12AWG wire. Key features include a low contact resistance of approximately 0.20mΩ due to Amphenol's RADSOK® contact technology, an anti-backspin ratcheting gland nut for secure installation, and enhanced sealing for improved wet leakage performance. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions. The connector is also RoHS and REACH compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Amphenol Amphe-PV H4 Plus,Ñ¢ Cable Connector is a male connector designed for photovoltaic applications, featuring an IP68 rating for dust and water resistance. It is dual-certified for 1500V under UL 6703 and IEC 62852 standards, making it suitable for high-voltage solar installations. The connector supports wire gauges from 14AWG (2.5mm¬=) to 8AWG (10mm¬=) and has a current rating of up to 20A for 12AWG wire. Key features include a low contact resistance of approximately 0.20mΩ due to Amphenol's RADSOK® contact technology, an anti-backspin ratcheting gland nut for secure installation, and enhanced sealing for improved wet leakage performance. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions. The connector is also RoHS and REACH compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
H4SMC4DMS
Power Connectors H4SMC4DMS
H4

H4

Buy Now
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SMC4DMS-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SMC4DMS-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SMC4DMS-ND
Male Coupler Connector Plus 10 ~ 12 AWG

Male Coupler Connector Plus 10 ~ 12 AWG

Buy Now Datasheet
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8210 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8210
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8210
CABLE CONN, MALE, MINUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

CABLE CONN, MALE, MINUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H4SMC4DMS 956-H4SMC4DMS-ND 25AK8210
Product Name Power Connectors Photovoltaic (Solar Panel) Connector Assemblies Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data