Amphenol Industrial Connectors H4SFC6DM

Description
H4+ SOLAR FEMALE 10AWG CONN. W SOLID CONTACT, CABLE MNT
Request a Quote Datasheet
Description
H4+ SOLAR FEMALE 10AWG CONN. W SOLID CONTACT, CABLE MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - H4SFC6DM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
H4SFC6DM
Connectors H4SFC6DM
H4+ SOLAR FEMALE 10AWG CONN. W SOLID CONTACT, CABLE MNT

H4+ SOLAR FEMALE 10AWG CONN. W SOLID CONTACT, CABLE MNT

Buy Now
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SFC6DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SFC6DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SFC6DM-ND
Female Coupler Connector Plus 10 AWG

Female Coupler Connector Plus 10 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
H4SFC6DM
Power Connectors H4SFC6DM
H4

H4

Buy Now
Cable Con, Female, Plus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8198 - Newark, An Avnet Company
Chicago, IL, United States
Cable Con, Female, Plus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8198
Cable Con, Female, Plus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8198
CABLE CON, FEMALE, PLUS, IP68, 1.5KV/30A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kV

CABLE CON, FEMALE, PLUS, IP68, 1.5KV/30A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H4SFC6DM 956-H4SFC6DM-ND H4SFC6DM 25AK8198
Product Name Connectors Photovoltaic (Solar Panel) Connector Assemblies Power Connectors Cable Con, Female, Plus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details