Kussmaul Electronics Company, Inc. Datasheets for Battery Chargers

Battery chargers restore the electrochemical potential in a battery by applying direct current to the battery cathode. This initiates the flow of ions across the battery electrolyte and returns useful electrical capacity to the battery for on-demand use by equipment.


Battery Chargers: Learn more

Product Name Notes
20 Ampere Output Add a Battery to any Vehicle to Power Accessories Automatically Parallells Batteries when Engine is Running Isolates Batteries when Engine is Stopped Auto Boost Parallels Batteries for...
3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging...
40 Amps For Charging Vehicle Batteries Small, Light Weight, Low Profile Charger Heavy Duty, Clean 40 Amp Ouput Poses No Interference With Radios And Other Mobile Electronics Boost Voltage To...
50 Ampere Output 1 Hour Auto Equalize for Faster Recharge Patented Charging Wire Resistance Compensation Remote Voltage & Current Bar Graph Display Diagnostic for Poor Connections & Overheating High Voltage...
Automatically Charges 2 Batteries 11 Amps Total Output Current Limited Can Not Be Overloaded By Deep Discharged Batteries or Vehicle Starting Auto Pump Maintains Air Pressure in the Vehicle's Brake...
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air PRessure in the Vehicle's Brak System May be Operated as a...
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Designed Specifically for Dual Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off...
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off...
Automatically Charges Battery 20 Amps for Charging Vehicle Battery Built-In 20 Amp Battery Saver Separate Ammeter Indicates Both Charger Output and Battery Saver Output Designed Specifically for Single Battery Vehicles...
Automatically Charges Battery 3 Step Charging - Bulk - Absorption - Float Current Limited Output 20 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge...
Automatically Charges Battery 3 Step Charging - Bulk - Absorption - Float Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge...
Automatically Charges Battery 3 Step Charging - Bulk - Absorption - Float Current Limited Output 80 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge...
Automatically Charges Battery 35 Amps for Charging Vehicle Battery Built-In 10 Amp Battery Saver Bar-Graph Indicates Charger Output Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No...
Automatically Charges Battery 40 Amps Total Output Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery...
Automatically Charges Battery Can Not Over Charge Battery Designed Specifically for Small Batteries Low Ripple Output The Auto Charge 1 is a miniature, completely automatic charger designed to recharge or...
Automatically Charges Battery Can Not Over Charge Battery Dual Output - 2 Battery Vehicles Charge Indicator Lights to Indicate Charging & Ready Output 3 Amps Max Current Limited, Can Not...
Automatically Charges Battery Charges Both the 24 Volt & the 12 Volt Batteries Independently Designed Specifically for Dual Battery Vehicles Charging the 12 Volt Battery Does Not Effect the 24...
Automatically Charges Battery Designed Specifically for Emergency Generators Can Not Over Charge Battery Ammeter Indicates Charge Rate Economical Solution for Run Down Battery in Standby Equipment No Water Boil Off...
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts Very High Output, Faster Battery Recharge The Euro Charger I VHO is a fully automatic...
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger III is a fully automatic battery charger designed to meet CE requirements.
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger is a fully automatic battery charger designed to meet CE requirements. Ruggedly...
Automatically Charges Battery Dual Independent Charger Each Battery is Sensed & Controlled Individually Ammeter Indicates Total Output Can Not Overcharge Battery No Water Boil-Off The Auto Charge 11 is a...
Automatically Charges Battery For 3 Battery Vehicles G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Ammeter Indicates Charge Rate Current Limited Output No Water Boil Off The Auto Charge...
Automatically Charges Battery For 3 Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate Current Limited Output No Water Boil Off The Auto Charge 20 is a fully automatic battery...
Automatically Charges Battery G.F.I. & 15 Amp Circuit Breaker Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 11...
Automatically Charges Battery G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12...
Automatically Charges Battery Heavy-Duty 18 Gauge Powder Coated Steel Enclosure Wall or Floor Mounted Can Not Over Charge Battery Amp Meter Indicates Charger Output No Water Boil Off The Auto...
Automatically Charges Battery High Output Current, Faster Battery Recharge Designed Specifically for Dual Battery Vehicles Ammeter Indicates Charge Rate The Auto Charge 11HO is a fully automatic battery charger for...
Automatically Charges Battery High Output Current, Faster Battery Recharge G.F.I. & 15 Amp Circuit Breaker Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate No Water...
Automatically Charges Battery High Output Current, Faster Battery Recharge G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water...
Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate Ideally suited for vehicle used in...
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge...
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage, Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge...
Automatically Charges Battery Very High Output Current, Faster Battery Recharge Can Not Over Charge Battery Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water...
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output No Water Boil Off The Auto...
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output Remote Bar Graph Display No Water...
Automatically Charges Dual Batteries 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as...
Automatically Charges Dual Batteries 25 Amps for Vehicle Batery 3 Amps for Engine Battery 5 Amps for Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's...
Automatically Charges Dual Batteries 40 Amps for Vehicle Batteries 5 Amp Battery Saver Remote Bar-Graph Indicator Electronic Remote Battery Sensing Independent Control, No Interaction Between Two Systems An automatic overload...
Automatically Charges Dual Batteries Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger II is a fully automatic battery charger designed to meet CE...
Automatically Charges Dual Batteries Very High Output, Faster Battery Recharge Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger II VHO is a fully...
Converts 24 Volts to 12 Volts Charges Small 12 Volt Battery from 24 Volt Electrical System Completely Automatic, Will Not Overcharge Battery Operates 12 Volt Accessories on 24 Volt System...
Dual Automatic Battery Charger 25 Amps for Vehicle Batteries 3 Amps for Engine Battery 5 Amps for Battery Saver Electronic Remote Battery Sensing Absolutely No Interaction Between the Two Systems...
High Output, Dual Output Voltage Charger Two Independent Automatic Battery Chargers Outputs are Current Limited to Protect the Charger Remote Bar-Graph Indicator Rugged Construction for Vehicle Mounting This charger is...
New and Improved - No Sense Lines Needed Replaces Model 091-12-12 Automatically Charges Battery Designed Specifically for Single Battery Systems Ammeter Indicates Charge Rate No Water Boil Off The Auto...
New and Improved - No Sense Lines Needed Replaces Model 091-12DV-12 Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Single Battery Vehicles Ammeter Indicates...
New and Improved - No Sense Lines Needed Replaces Model 091-12HO-12 High Output Current, Faster Battery Recharge Automatically Charges Battery Designed Specifically for Single Battery Systems Ammeter Indicates Charge Rate...
New and Improved - No Sense Lines Needed Replaces Model 091-12HO-DV-12 High Output Current, Faster Battery Recharge Input Voltage Selectable, 115 Volts or 230 Volts Automatically Charges Battery Designed Specifically...
New and Improved - Replaces Model 091-53-12-REMOTE 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Remote Bar-Graph Indicator Designed Specifically for Single Battery...
New and Improved - Replaces Model 091-53-12 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Can Not Overcharge Battery Bar-Graph Charge Level Indicator...
Triple Automatic Battery Charger 25 Amps for Vehicle Batteries 3 Amps for Engine Battery 5 Amps for Battery Saver Electronic Remote Battery Sensing Absolutely No Interaction Between the Three Systems...