Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-89-12

Description
Automatically Charges Dual Batteries 40 Amps for Vehicle Batteries 5 Amp Battery Saver Remote Bar-Graph Indicator Electronic Remote Battery Sensing Independent Control, No Interaction Between Two Systems An automatic overload protector limits the 5 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded. The Auto Charge 4000 is a high output dual battery charger that independently charges two banks of batteries. Unique electronic sensing circuits senses the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 40 amperes. The entire 40 amperes may be supplied to one battery or it may be divided between the two batteries. The lower charged battery is favored to receive more of the charge. When the two batteries are equally charged the charge is divided equally. When the batteries are fully charged, all charging stops. There is no overcharging and no water boil off. A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 4000 handles these loads with a built-in "BATTERY SAVER". Auxiliary electrical loads are connected to the "BATTERY SAVER" output. During normal vehicle operation these auxiliary loads are connected to battery #1. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 5 amperes is available from the "BATTERY SAVER".
Description
Automatically Charges Dual Batteries 40 Amps for Vehicle Batteries 5 Amp Battery Saver Remote Bar-Graph Indicator Electronic Remote Battery Sensing Independent Control, No Interaction Between Two Systems An automatic overload protector limits the 5 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded. The Auto Charge 4000 is a high output dual battery charger that independently charges two banks of batteries. Unique electronic sensing circuits senses the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 40 amperes. The entire 40 amperes may be supplied to one battery or it may be divided between the two batteries. The lower charged battery is favored to receive more of the charge. When the two batteries are equally charged the charge is divided equally. When the batteries are fully charged, all charging stops. There is no overcharging and no water boil off. A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 4000 handles these loads with a built-in "BATTERY SAVER". Auxiliary electrical loads are connected to the "BATTERY SAVER" output. During normal vehicle operation these auxiliary loads are connected to battery #1. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 5 amperes is available from the "BATTERY SAVER".

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-89-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-89-12
Battery Chargers Model # 091-89-12
Automatically Charges Dual Batteries 40 Amps for Vehicle Batteries 5 Amp Battery Saver Remote Bar-Graph Indicator Electronic Remote Battery Sensing Independent Control, No Interaction Between Two Systems An automatic overload protector limits the 5 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded. The Auto Charge 4000 is a high output dual battery charger that independently charges two banks of batteries. Unique electronic sensing circuits senses the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 40 amperes. The entire 40 amperes may be supplied to one battery or it may be divided between the two batteries. The lower charged battery is favored to receive more of the charge. When the two batteries are equally charged the charge is divided equally. When the batteries are fully charged, all charging stops. There is no overcharging and no water boil off. A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 4000 handles these loads with a built-in "BATTERY SAVER". Auxiliary electrical loads are connected to the "BATTERY SAVER" output. During normal vehicle operation these auxiliary loads are connected to battery #1. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 5 amperes is available from the "BATTERY SAVER".
  • Automatically Charges Dual Batteries
  • 40 Amps for Vehicle Batteries
  • 5 Amp Battery Saver
  • Remote Bar-Graph Indicator
  • Electronic Remote Battery Sensing
  • Independent Control, No Interaction Between Two Systems
    An automatic overload protector limits the 5 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded. The Auto Charge 4000 is a high output dual battery charger that independently charges two banks of batteries. Unique electronic sensing circuits senses the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 40 amperes. The entire 40 amperes may be supplied to one battery or it may be divided between the two batteries. The lower charged battery is favored to receive more of the charge. When the two batteries are equally charged the charge is divided equally. When the batteries are fully charged, all charging stops. There is no overcharging and no water boil off.
    A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 4000 handles these loads with a built-in "BATTERY SAVER". Auxiliary electrical loads are connected to the "BATTERY SAVER" output. During normal vehicle operation these auxiliary loads are connected to battery #1. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 5 amperes is available from the "BATTERY SAVER".
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-89-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details