Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-9-2000

Description
Automatically Charges Dual Batteries 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Pump Plus 2000 is a small air compressor and a completely automatic, dual independent output, battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 2 sets of batteries under independent control with a maximum output current of 15 amps. The 3 amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger. The Pump Plus 2000 charger independently senses the two sets of batteries in the vehicle and recharges each one exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the two sets of batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 2000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
Description
Automatically Charges Dual Batteries 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Pump Plus 2000 is a small air compressor and a completely automatic, dual independent output, battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 2 sets of batteries under independent control with a maximum output current of 15 amps. The 3 amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger. The Pump Plus 2000 charger independently senses the two sets of batteries in the vehicle and recharges each one exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the two sets of batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 2000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-9-2000 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-9-2000
Battery Chargers Model # 091-9-2000
Automatically Charges Dual Batteries 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Pump Plus 2000 is a small air compressor and a completely automatic, dual independent output, battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 2 sets of batteries under independent control with a maximum output current of 15 amps. The 3 amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger. The Pump Plus 2000 charger independently senses the two sets of batteries in the vehicle and recharges each one exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the two sets of batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 2000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
  • Automatically Charges Dual Batteries
  • 18 Amps Total Output
  • Built-In 3 Amp Battery Saver
  • Remote Bar-Graph Indicator
  • Auto Pump Maintains Air Pressure in the Vehicle's Brake System
  • May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied
    The Pump Plus 2000 is a small air compressor and a completely automatic, dual independent output, battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 2 sets of batteries under independent control with a maximum output current of 15 amps. The 3 amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger.
    The Pump Plus 2000 charger independently senses the two sets of batteries in the vehicle and recharges each one exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the two sets of batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 2000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load.
    A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-9-2000
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details