Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-11DV-12

Description
Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate Ideally suited for vehicle used in localities which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 11 DV is a fully automatic battery charger for vehicles with dual battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
Description
Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate Ideally suited for vehicle used in localities which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 11 DV is a fully automatic battery charger for vehicles with dual battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-11DV-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-11DV-12
Battery Chargers Model # 091-11DV-12
Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate Ideally suited for vehicle used in localities which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 11 DV is a fully automatic battery charger for vehicles with dual battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
  • Automatically Charges Battery
  • Input Voltage Selectable, 115 Volts or 230 Volts
  • Designed Specifically for Dual Battery Vehicles
  • Remote Voltage Sensing
  • Ammeter Indicates Charge Rate
    Ideally suited for vehicle used in localities which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 11 DV is a fully automatic battery charger for vehicles with dual battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-11DV-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details
ACCESS 50 24/130 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 200 to 240 volts
View Details