Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-9-1000

Description
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air PRessure in the Vehicle's Brak System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Pump Plus 1000 is a small air compressor and a completely automatic battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 1 bank of batteries with a maximum output current of 15 amps. The 3 Amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger. The Pump Plus 1000 charger senses the batteries in the vehicle and recharges exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 1000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
Description
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air PRessure in the Vehicle's Brak System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Pump Plus 1000 is a small air compressor and a completely automatic battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 1 bank of batteries with a maximum output current of 15 amps. The 3 Amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger. The Pump Plus 1000 charger senses the batteries in the vehicle and recharges exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 1000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-9-1000 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-9-1000
Battery Chargers Model # 091-9-1000
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air PRessure in the Vehicle's Brak System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Pump Plus 1000 is a small air compressor and a completely automatic battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 1 bank of batteries with a maximum output current of 15 amps. The 3 Amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger. The Pump Plus 1000 charger senses the batteries in the vehicle and recharges exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 1000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
  • Automatically Charges Battery
  • 18 Amps Total Output
  • Built-In 3 Amp Battery Saver
  • Remote Bar-Graph Indicator
  • Auto Pump Maintains Air PRessure in the Vehicle's Brak System
  • May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied
    The Pump Plus 1000 is a small air compressor and a completely automatic battery charger. The compressor is a standard Auto Pump. The automatic charger maintains 1 bank of batteries with a maximum output current of 15 amps. The 3 Amp Battery Saver powers accessories and removes their load from the battery whenever A.C. power is applied to the charger.
    The Pump Plus 1000 charger senses the batteries in the vehicle and recharges exactly as much as required. When the batteries are fully charged, all charging stops. The state of charge of the batteries is indicated on a remotely located bar graph display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 1000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the charger to recharge the batteries without supplying the accessory load.
    A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-9-1000
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Battery Chargers - 8430727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 9.6 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details