Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-200-12

Description
40 Amps For Charging Vehicle Batteries Small, Light Weight, Low Profile Charger Heavy Duty, Clean 40 Amp Ouput Poses No Interference With Radios And Other Mobile Electronics Boost Voltage To Compensate For Cable Voltage Drop Remote Bar GRaph Indicator Or Optional Deluxe Indicators The Auto Charge 40 LPC is a fully automatic battery charger designed in a compact rugged package that saves valuable compartment or under seat space in fire apparatus and other emergency vehicles. The LPC series smart chargers, provide rapid replenishment of batteries, with a clean, no electronic interference output. May be used for positive and negative ground systems. Front panel connections allow easy wiring of AC Power, Batteries, Remote Indicator, and Auxiliary Loads, such as hand lights, radios, and Auto Pumps. Charger is available as a float charger or a 3 Step mode charger. Use Model Number 091-200-12-3S when ordering 3 Step mode charger. This charger has three remote indicator options. Option 1, is the standard, 10 Element, Single Bar Graph Display. This indicator will come with the charger unless otherwise specified. Option 2, is the Auto Charge Deluxe Status Indicator. This indicator has a digital voltage and ampere display, a 5 segment bar graph display to indicate the output current, and 4 LED's to show the condition of the batteries. Order 091-200-12-194 for this option. Or Option 3, is the Watertight Auto Charge Deluxe Status Center. This is the same indicator as Option 2, only the indicator is housed in a watertight bezel. The bezel is available in 6 different colors, Red, White, Blue, Yellow, Gray, and Black. Specify color choice when ordering. Order 091-200-12-194-WT for this option.
Description
40 Amps For Charging Vehicle Batteries Small, Light Weight, Low Profile Charger Heavy Duty, Clean 40 Amp Ouput Poses No Interference With Radios And Other Mobile Electronics Boost Voltage To Compensate For Cable Voltage Drop Remote Bar GRaph Indicator Or Optional Deluxe Indicators The Auto Charge 40 LPC is a fully automatic battery charger designed in a compact rugged package that saves valuable compartment or under seat space in fire apparatus and other emergency vehicles. The LPC series smart chargers, provide rapid replenishment of batteries, with a clean, no electronic interference output. May be used for positive and negative ground systems. Front panel connections allow easy wiring of AC Power, Batteries, Remote Indicator, and Auxiliary Loads, such as hand lights, radios, and Auto Pumps. Charger is available as a float charger or a 3 Step mode charger. Use Model Number 091-200-12-3S when ordering 3 Step mode charger. This charger has three remote indicator options. Option 1, is the standard, 10 Element, Single Bar Graph Display. This indicator will come with the charger unless otherwise specified. Option 2, is the Auto Charge Deluxe Status Indicator. This indicator has a digital voltage and ampere display, a 5 segment bar graph display to indicate the output current, and 4 LED's to show the condition of the batteries. Order 091-200-12-194 for this option. Or Option 3, is the Watertight Auto Charge Deluxe Status Center. This is the same indicator as Option 2, only the indicator is housed in a watertight bezel. The bezel is available in 6 different colors, Red, White, Blue, Yellow, Gray, and Black. Specify color choice when ordering. Order 091-200-12-194-WT for this option.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-200-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-200-12
Battery Chargers Model # 091-200-12
40 Amps For Charging Vehicle Batteries Small, Light Weight, Low Profile Charger Heavy Duty, Clean 40 Amp Ouput Poses No Interference With Radios And Other Mobile Electronics Boost Voltage To Compensate For Cable Voltage Drop Remote Bar GRaph Indicator Or Optional Deluxe Indicators The Auto Charge 40 LPC is a fully automatic battery charger designed in a compact rugged package that saves valuable compartment or under seat space in fire apparatus and other emergency vehicles. The LPC series smart chargers, provide rapid replenishment of batteries, with a clean, no electronic interference output. May be used for positive and negative ground systems. Front panel connections allow easy wiring of AC Power, Batteries, Remote Indicator, and Auxiliary Loads, such as hand lights, radios, and Auto Pumps. Charger is available as a float charger or a 3 Step mode charger. Use Model Number 091-200-12-3S when ordering 3 Step mode charger. This charger has three remote indicator options. Option 1, is the standard, 10 Element, Single Bar Graph Display. This indicator will come with the charger unless otherwise specified. Option 2, is the Auto Charge Deluxe Status Indicator. This indicator has a digital voltage and ampere display, a 5 segment bar graph display to indicate the output current, and 4 LED's to show the condition of the batteries. Order 091-200-12-194 for this option. Or Option 3, is the Watertight Auto Charge Deluxe Status Center. This is the same indicator as Option 2, only the indicator is housed in a watertight bezel. The bezel is available in 6 different colors, Red, White, Blue, Yellow, Gray, and Black. Specify color choice when ordering. Order 091-200-12-194-WT for this option.
  • 40 Amps For Charging Vehicle Batteries
  • Small, Light Weight, Low Profile Charger
  • Heavy Duty, Clean 40 Amp Ouput Poses No Interference With Radios And Other Mobile Electronics
  • Boost Voltage To Compensate For Cable Voltage Drop
  • Remote Bar GRaph Indicator Or Optional Deluxe Indicators
    The Auto Charge 40 LPC is a fully automatic battery charger designed in a compact rugged package that saves valuable compartment or under seat space in fire apparatus and other emergency vehicles. The LPC series smart chargers, provide rapid replenishment of batteries, with a clean, no electronic interference output. May be used for positive and negative ground systems. Front panel connections allow easy wiring of AC Power, Batteries, Remote Indicator, and Auxiliary Loads, such as hand lights, radios, and Auto Pumps. Charger is available as a float charger or a 3 Step mode charger. Use Model Number 091-200-12-3S when ordering 3 Step mode charger.
    This charger has three remote indicator options. Option 1, is the standard, 10 Element, Single Bar Graph Display. This indicator will come with the charger unless otherwise specified. Option 2, is the Auto Charge Deluxe Status Indicator. This indicator has a digital voltage and ampere display, a 5 segment bar graph display to indicate the output current, and 4 LED's to show the condition of the batteries. Order 091-200-12-194 for this option. Or Option 3, is the Watertight Auto Charge Deluxe Status Center. This is the same indicator as Option 2, only the indicator is housed in a watertight bezel. The bezel is available in 6 different colors, Red, White, Blue, Yellow, Gray, and Black. Specify color choice when ordering. Order 091-200-12-194-WT for this option.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-200-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB243A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
10- in -1 Multiple charging station - AIM-P705 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details