Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-20/20

Description
Automatically Charges Battery 20 Amps for Charging Vehicle Battery Built-In 20 Amp Battery Saver Separate Ammeter Indicates Both Charger Output and Battery Saver Output Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 20/20 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems. A 20 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
Description
Automatically Charges Battery 20 Amps for Charging Vehicle Battery Built-In 20 Amp Battery Saver Separate Ammeter Indicates Both Charger Output and Battery Saver Output Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 20/20 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems. A 20 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-20/20 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-20/20
Battery Chargers Model # 091-20/20
Automatically Charges Battery 20 Amps for Charging Vehicle Battery Built-In 20 Amp Battery Saver Separate Ammeter Indicates Both Charger Output and Battery Saver Output Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 20/20 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems. A 20 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
  • Automatically Charges Battery
  • 20 Amps for Charging Vehicle Battery
  • Built-In 20 Amp Battery Saver
  • Separate Ammeter Indicates Both Charger Output and Battery Saver Output
  • Designed Specifically for Single Battery Vehicles
  • Rugged Construction for Vehicle Mounting
  • No Water Boil Off
    The Auto Charge 20/20 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.
    A 20 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-20/20
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details