Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-106-150-12-120

Description
Automatically Charges Battery Heavy-Duty 18 Gauge Powder Coated Steel Enclosure Wall or Floor Mounted Can Not Over Charge Battery Amp Meter Indicates Charger Output No Water Boil Off The Auto Charge series 150 is a fully automatic battery charger with a single output, it float charges the battery. Extremely precise voltage control maintains a charger output consistent with variations in load and line voltage input. Active current limiting restricts the output current so as not to exceed its rated value when charging deeply discharged batteries or if very heavy loads are being drawn from the battery. The 18 gauge power coated steel enclosure and stainless hardware are ideal for an industrial application. This unit can be mounted on a wall or floor. Input and output power are connected through 3/8" conduit fittings located on the bottom of the unit.
Description
Automatically Charges Battery Heavy-Duty 18 Gauge Powder Coated Steel Enclosure Wall or Floor Mounted Can Not Over Charge Battery Amp Meter Indicates Charger Output No Water Boil Off The Auto Charge series 150 is a fully automatic battery charger with a single output, it float charges the battery. Extremely precise voltage control maintains a charger output consistent with variations in load and line voltage input. Active current limiting restricts the output current so as not to exceed its rated value when charging deeply discharged batteries or if very heavy loads are being drawn from the battery. The 18 gauge power coated steel enclosure and stainless hardware are ideal for an industrial application. This unit can be mounted on a wall or floor. Input and output power are connected through 3/8" conduit fittings located on the bottom of the unit.

Suppliers

Company
Product
Description
Supplier Links
Automatically Charges Battery Heavy-Duty 18 Gauge Powder Coated Steel Enclosure Wall or Floor Mounted Can Not Over Charge Battery Amp Meter Indicates Charger Output No Water Boil Off The Auto Charge series 150 is a fully automatic battery charger with a single output, it float charges the battery. Extremely precise voltage control maintains a charger output consistent with variations in load and line voltage input. Active current limiting restricts the output current so as not to exceed its rated value when charging deeply discharged batteries or if very heavy loads are being drawn from the battery. The 18 gauge power coated steel enclosure and stainless hardware are ideal for an industrial application. This unit can be mounted on a wall or floor. Input and output power are connected through 3/8" conduit fittings located on the bottom of the unit.
  • Automatically Charges Battery
  • Heavy-Duty 18 Gauge Powder Coated Steel Enclosure
  • Wall or Floor Mounted
  • Can Not Over Charge Battery
  • Amp Meter Indicates Charger Output
  • No Water Boil Off
    The Auto Charge series 150 is a fully automatic battery charger with a single output, it float charges the battery. Extremely precise voltage control maintains a charger output consistent with variations in load and line voltage input. Active current limiting restricts the output current so as not to exceed its rated value when charging deeply discharged batteries or if very heavy loads are being drawn from the battery.
    The 18 gauge power coated steel enclosure and stainless hardware are ideal for an industrial application. This unit can be mounted on a wall or floor. Input and output power are connected through 3/8" conduit fittings located on the bottom of the unit.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-106-150-12-120
Product Name Battery Chargers
Input Voltage 105 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Battery Chargers - CB12245A-ND - DigiKey
Specs
Approval CE, cURus
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details