Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-126

Description
Converts 24 Volts to 12 Volts Charges Small 12 Volt Battery from 24 Volt Electrical System Completely Automatic, Will Not Overcharge Battery Operates 12 Volt Accessories on 24 Volt System Without 12 Volt Battery Provides Low Ripple 12 Volt Power Operates From 24 Volt Battery Saver Input The Model 091-126, 24/12, Battery Charger is a completely automatic unit designed to charge a small or medium size 12 volt lead acid battery. The charger may also be operated as a power supply to power 12 volt accessories in vehicle with 24 volt electrical systems. The output is current limited to prevent damage from overload. Special circuits ensure that the output voltage has a very low ripple. This makes the unit ideal for powering accessories that are ripple sensitive. Vehicles with a 24 volt Battery Saver can us the 24/12 Battery Charger to power the 12 Volt loads either from the battery or when provided with shore power, from the Battery Saver.
Description
Converts 24 Volts to 12 Volts Charges Small 12 Volt Battery from 24 Volt Electrical System Completely Automatic, Will Not Overcharge Battery Operates 12 Volt Accessories on 24 Volt System Without 12 Volt Battery Provides Low Ripple 12 Volt Power Operates From 24 Volt Battery Saver Input The Model 091-126, 24/12, Battery Charger is a completely automatic unit designed to charge a small or medium size 12 volt lead acid battery. The charger may also be operated as a power supply to power 12 volt accessories in vehicle with 24 volt electrical systems. The output is current limited to prevent damage from overload. Special circuits ensure that the output voltage has a very low ripple. This makes the unit ideal for powering accessories that are ripple sensitive. Vehicles with a 24 volt Battery Saver can us the 24/12 Battery Charger to power the 12 Volt loads either from the battery or when provided with shore power, from the Battery Saver.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-126 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-126
Battery Chargers Model # 091-126
Converts 24 Volts to 12 Volts Charges Small 12 Volt Battery from 24 Volt Electrical System Completely Automatic, Will Not Overcharge Battery Operates 12 Volt Accessories on 24 Volt System Without 12 Volt Battery Provides Low Ripple 12 Volt Power Operates From 24 Volt Battery Saver Input The Model 091-126, 24/12, Battery Charger is a completely automatic unit designed to charge a small or medium size 12 volt lead acid battery. The charger may also be operated as a power supply to power 12 volt accessories in vehicle with 24 volt electrical systems. The output is current limited to prevent damage from overload. Special circuits ensure that the output voltage has a very low ripple. This makes the unit ideal for powering accessories that are ripple sensitive. Vehicles with a 24 volt Battery Saver can us the 24/12 Battery Charger to power the 12 Volt loads either from the battery or when provided with shore power, from the Battery Saver.
  • Converts 24 Volts to 12 Volts
  • Charges Small 12 Volt Battery from 24 Volt Electrical System
  • Completely Automatic, Will Not Overcharge Battery
  • Operates 12 Volt Accessories on 24 Volt System Without 12 Volt Battery
  • Provides Low Ripple 12 Volt Power
  • Operates From 24 Volt Battery Saver Input
    The Model 091-126, 24/12, Battery Charger is a completely automatic unit designed to charge a small or medium size 12 volt lead acid battery. The charger may also be operated as a power supply to power 12 volt accessories in vehicle with 24 volt electrical systems. The output is current limited to prevent damage from overload.
    Special circuits ensure that the output voltage has a very low ripple. This makes the unit ideal for powering accessories that are ripple sensitive. Vehicles with a 24 volt Battery Saver can us the 24/12 Battery Charger to power the 12 Volt loads either from the battery or when provided with shore power, from the Battery Saver.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-126
Product Name Battery Chargers
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details