Kussmaul Electronics Company, Inc. Battery Chargers - 3 Step Battery Chargers Model # 091-128-12E-40

Description
3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode. Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output. 3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode. Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output.
Description
3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode. Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output. 3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode. Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - 3 Step Battery Chargers - Model # 091-128-12E-40 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers - 3 Step Battery Chargers
Model # 091-128-12E-40
Battery Chargers - 3 Step Battery Chargers Model # 091-128-12E-40
3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode. Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output. 3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V Fully Automatic Current Limited Output 40 Amperes Maximum Output Ideal for Daily Battery Charging No Water Boil-Off The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode. Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output.
  • 3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V
  • Fully Automatic
  • Current Limited Output
  • 40 Amperes Maximum Output
  • Ideal for Daily Battery Charging
  • No Water Boil-Off
    The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode.
    Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output.
  • 3 Step Charging - Bulk Charge: 40 Amp/14.7V - 8 Hours, Absorption: 14.7V, Float Charge: 13.6V
  • Fully Automatic
  • Current Limited Output
  • 40 Amperes Maximum Output
  • Ideal for Daily Battery Charging
  • No Water Boil-Off
    The Auto Charge ODY Charger is a compact, completely automatic battery charger designed specifically for recharging the Odyssey sealed lead acid battery. Of rugged construction, the charger is made to withstand the shock and vibration encountered in vehicle mounted equipment. Utilizing the 3-step charging cycle and the protocol required by the Odyssey or similar sealed lead acid batteries, this charger will rapidly recharge the battery. Initially the discharged battery is recharged at a constant current (bulk charge). As the terminal voltage rises, the controller switches to a constant voltage (absorption or finish charge) until the output current drops below a predetermined point. At this point the output voltage switches to the float level and the battery is maintained. An 8 hour timer is provided to automatically switch the charger to the float mode.
    Five LED indicators are provided to indicate the various states in which the charger is operating. An optional thermistor assembly is available to temperature compensate the output.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-128-12E-40
Product Name Battery Chargers - 3 Step Battery Chargers
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB243A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details