Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-90-12

Description
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a single output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a single bar graph, provides a graphic display of the charger output voltage.
Description
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a single output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a single bar graph, provides a graphic display of the charger output voltage.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-90-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-90-12
Battery Chargers Model # 091-90-12
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a single output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a single bar graph, provides a graphic display of the charger output voltage.
  • Automatically Charges Battery
  • Designed to Meet CE Requirements
  • Input Voltage Selectable, 115 or 230 Volts
    The Euro Charger is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a single output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a single bar graph, provides a graphic display of the charger output voltage.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-90-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
4-slot battery charging station - tc78ex-ni-4-slot-battery-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 4 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details