Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-10PIM

Description
Automatically Charges Battery For 3 Battery Vehicles G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Ammeter Indicates Charge Rate Current Limited Output No Water Boil Off The Auto Charge 20 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a three battery system. A single, high output charger is connected to the three batteries through charge dividing isolators permitting the charging of the three batteries without connecting them. Remote voltage sensing of one of the batteries compensates the charger output for the voltage drop in the charging wires. Rugged construction permits vehicle mounting or the charger may be wall mounted. This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
Description
Automatically Charges Battery For 3 Battery Vehicles G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Ammeter Indicates Charge Rate Current Limited Output No Water Boil Off The Auto Charge 20 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a three battery system. A single, high output charger is connected to the three batteries through charge dividing isolators permitting the charging of the three batteries without connecting them. Remote voltage sensing of one of the batteries compensates the charger output for the voltage drop in the charging wires. Rugged construction permits vehicle mounting or the charger may be wall mounted. This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-10PIM - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-10PIM
Battery Chargers Model # 091-10PIM
Automatically Charges Battery For 3 Battery Vehicles G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Ammeter Indicates Charge Rate Current Limited Output No Water Boil Off The Auto Charge 20 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a three battery system. A single, high output charger is connected to the three batteries through charge dividing isolators permitting the charging of the three batteries without connecting them. Remote voltage sensing of one of the batteries compensates the charger output for the voltage drop in the charging wires. Rugged construction permits vehicle mounting or the charger may be wall mounted. This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
  • Automatically Charges Battery
  • For 3 Battery Vehicles
  • G.F.I. & 15 Amp Circuit Breaker
  • Remote Voltage Sensing
  • Ammeter Indicates Charge Rate
  • Current Limited Output
  • No Water Boil Off
    The Auto Charge 20 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a three battery system. A single, high output charger is connected to the three batteries through charge dividing isolators permitting the charging of the three batteries without connecting them. Remote voltage sensing of one of the batteries compensates the charger output for the voltage drop in the charging wires. Rugged construction permits vehicle mounting or the charger may be wall mounted. This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-10PIM
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details