Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-187-12

Description
New and Improved - Replaces Model 091-53-12 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Can Not Overcharge Battery Bar-Graph Charge Level Indicator Option for Remote Bar-Graph Indicator Current Limited No Water Boil Off The Auto Charge 1200 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.
Description
New and Improved - Replaces Model 091-53-12 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Can Not Overcharge Battery Bar-Graph Charge Level Indicator Option for Remote Bar-Graph Indicator Current Limited No Water Boil Off The Auto Charge 1200 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-187-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-187-12
Battery Chargers Model # 091-187-12
New and Improved - Replaces Model 091-53-12 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Can Not Overcharge Battery Bar-Graph Charge Level Indicator Option for Remote Bar-Graph Indicator Current Limited No Water Boil Off The Auto Charge 1200 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.
  • New and Improved - Replaces Model 091-53-12
  • 40 Amp High Output, Faster Battery Recharge
  • Remote Electronic Voltage Sensing, No Sense Wires Required
  • Can Not Overcharge Battery
  • Bar-Graph Charge Level Indicator
  • Option for Remote Bar-Graph Indicator
  • Current Limited
  • No Water Boil Off
    The Auto Charge 1200 is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-187-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Wall-Mounted Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details