Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-75-12

Description
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output No Water Boil Off The Auto Charge 75 is a heavy duty, industrial grade, automatic battery charger. A unique Auto Equalize feature automatically shifts the charger’s voltage setting when it is connected to a discharged battery. This eliminates the need for a timer and manual adjustments. The battery is recharged to the equalize voltage and then automatically returned to the lower float voltage. A current limit control, limits the maximum output current of the charger. The charger is easily installed and simple to use.
Description
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output No Water Boil Off The Auto Charge 75 is a heavy duty, industrial grade, automatic battery charger. A unique Auto Equalize feature automatically shifts the charger’s voltage setting when it is connected to a discharged battery. This eliminates the need for a timer and manual adjustments. The battery is recharged to the equalize voltage and then automatically returned to the lower float voltage. A current limit control, limits the maximum output current of the charger. The charger is easily installed and simple to use.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-75-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-75-12
Battery Chargers Model # 091-75-12
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output No Water Boil Off The Auto Charge 75 is a heavy duty, industrial grade, automatic battery charger. A unique Auto Equalize feature automatically shifts the charger’s voltage setting when it is connected to a discharged battery. This eliminates the need for a timer and manual adjustments. The battery is recharged to the equalize voltage and then automatically returned to the lower float voltage. A current limit control, limits the maximum output current of the charger. The charger is easily installed and simple to use.
  • Automatically Charges Battery
  • Very High Output, Faster Battery Recharge
  • Designed Specifically for High Capacity Battery System
  • Can Not Over Charge Battery
  • Current Limited Output
  • No Water Boil Off
    The Auto Charge 75 is a heavy duty, industrial grade, automatic battery charger. A unique Auto Equalize feature automatically shifts the charger’s voltage setting when it is connected to a discharged battery. This eliminates the need for a timer and manual adjustments. The battery is recharged to the equalize voltage and then automatically returned to the lower float voltage. A current limit control, limits the maximum output current of the charger. The charger is easily installed and simple to use.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-75-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details