Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-143-12

Description
Automatically Charges Dual Batteries Very High Output, Faster Battery Recharge Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger II VHO is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a very high dual output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a dual bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has dual bar graphs, one for each battery.
Description
Automatically Charges Dual Batteries Very High Output, Faster Battery Recharge Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger II VHO is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a very high dual output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a dual bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has dual bar graphs, one for each battery.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-143-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-143-12
Battery Chargers Model # 091-143-12
Automatically Charges Dual Batteries Very High Output, Faster Battery Recharge Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger II VHO is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a very high dual output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a dual bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has dual bar graphs, one for each battery.
  • Automatically Charges Dual Batteries
  • Very High Output, Faster Battery Recharge
  • Designed to Meet CE Requirements
  • Input Voltage Selectable, 115 or 230 Volts
    The Euro Charger II VHO is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a very high dual output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a dual bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has dual bar graphs, one for each battery.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-143-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details