Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-80-12

Description
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge T Transient Suppressed is a fully automatic battery charger for a single battery system. This float charger is transient protected to ANSI/IEE C37.90.1-1989 standard. Ideal for maintaining batteries in circuit breaker applications for electric utilities. Similar to Auto Charge 2 except higher output current. It is ruggedly constructed for mounting.
Description
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge T Transient Suppressed is a fully automatic battery charger for a single battery system. This float charger is transient protected to ANSI/IEE C37.90.1-1989 standard. Ideal for maintaining batteries in circuit breaker applications for electric utilities. Similar to Auto Charge 2 except higher output current. It is ruggedly constructed for mounting.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-80-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-80-12
Battery Chargers Model # 091-80-12
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge T Transient Suppressed is a fully automatic battery charger for a single battery system. This float charger is transient protected to ANSI/IEE C37.90.1-1989 standard. Ideal for maintaining batteries in circuit breaker applications for electric utilities. Similar to Auto Charge 2 except higher output current. It is ruggedly constructed for mounting.
  • Automatically Charges Battery
  • Meets the ANSI/IEEE C37.90.1-1989 Standard
  • High Voltage Float Charger
  • Transient Suppressed for Installations in High EMI Locations
  • Low Ripple Output
  • No Water Boil Off
    The Auto Charge T Transient Suppressed is a fully automatic battery charger for a single battery system. This float charger is transient protected to ANSI/IEE C37.90.1-1989 standard. Ideal for maintaining batteries in circuit breaker applications for electric utilities. Similar to Auto Charge 2 except higher output current. It is ruggedly constructed for mounting.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-80-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - CB12245A-ND - DigiKey
Specs
Approval CE, cURus
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
Multi-Bay Charging Station for AIM - AIM-MCS (FOR AIM-68) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details