Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-187-12-REMOTE

Description
New and Improved - Replaces Model 091-53-12-REMOTE 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Remote Bar-Graph Indicator Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 1200 REMOTE is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.
Description
New and Improved - Replaces Model 091-53-12-REMOTE 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Remote Bar-Graph Indicator Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 1200 REMOTE is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.

Suppliers

Company
Product
Description
Supplier Links
New and Improved - Replaces Model 091-53-12-REMOTE 40 Amp High Output, Faster Battery Recharge Remote Electronic Voltage Sensing, No Sense Wires Required Remote Bar-Graph Indicator Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 1200 REMOTE is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.
  • New and Improved - Replaces Model 091-53-12-REMOTE
  • 40 Amp High Output, Faster Battery Recharge
  • Remote Electronic Voltage Sensing, No Sense Wires Required
  • Remote Bar-Graph Indicator
  • Designed Specifically for Single Battery Vehicles
  • Rugged Construction for Vehicle Mounting
  • No Water Boil Off
    The Auto Charge 1200 REMOTE is a fully automatic battery charger with a very high output for vehicles with a single battery system. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. No sense lead wires are required. It is ruggedly constructed for mounting in the vehicle. May be used for positive and negative ground systems.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-187-12-REMOTE
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Battery Chargers - CB12245A-ND - DigiKey
Specs
Approval CE, cURus
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details