Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-11HO-PIM

Description
Automatically Charges Battery High Output Current, Faster Battery Recharge G.F.I. & 15 Amp Circuit Breaker Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 11 HO PIM is a high output fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a dual battery system. A dual charge divider permits charging both batteries while maintaining electrical isolation. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting on the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
Description
Automatically Charges Battery High Output Current, Faster Battery Recharge G.F.I. & 15 Amp Circuit Breaker Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 11 HO PIM is a high output fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a dual battery system. A dual charge divider permits charging both batteries while maintaining electrical isolation. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting on the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-11HO-PIM - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-11HO-PIM
Battery Chargers Model # 091-11HO-PIM
Automatically Charges Battery High Output Current, Faster Battery Recharge G.F.I. & 15 Amp Circuit Breaker Designed Specifically for Dual Battery Vehicles Remote Voltage Sensing Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 11 HO PIM is a high output fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a dual battery system. A dual charge divider permits charging both batteries while maintaining electrical isolation. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting on the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
  • Automatically Charges Battery
  • High Output Current, Faster Battery Recharge
  • G.F.I. & 15 Amp Circuit Breaker
  • Designed Specifically for Dual Battery Vehicles
  • Remote Voltage Sensing
  • Ammeter Indicates Charge Rate
  • No Water Boil Off
    The Auto Charge 11 HO PIM is a high output fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a dual battery system. A dual charge divider permits charging both batteries while maintaining electrical isolation. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting on the vehicle.This charger is ideal for vehicles with similar sized batteries and equal or no parasitic loads.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-11HO-PIM
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
Micropower SL230 48/400 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details