Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-12PIM

Description
Automatically Charges Battery G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a single battery. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.
Description
Automatically Charges Battery G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a single battery. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-12PIM - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-12PIM
Battery Chargers Model # 091-12PIM
Automatically Charges Battery G.F.I. & 15 Amp Circuit Breaker Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a single battery. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.
  • Automatically Charges Battery
  • G.F.I. & 15 Amp Circuit Breaker
  • Remote Voltage Sensing
  • Designed Specifically for Single Battery Vehicles
  • Ammeter Indicates Charge Rate
  • No Water Boil Off
    The Auto Charge 12 PIM is a fully automatic battery charger with a separate Ground Fault Interrupter and 15 amp circuit breaker for vehicles with a single battery. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in the vehicle.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-12PIM
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - CB2410A-ND - DigiKey
Specs
Approval CE
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details