Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-145HO-12

Description
Automatically Charges Battery Charges Both the 24 Volt & the 12 Volt Batteries Independently Designed Specifically for Dual Battery Vehicles Charging the 12 Volt Battery Does Not Effect the 24 Volt Battery Simple Installation The Auto Charge Dual HO, 12 volt, 40amp charger is designed for maintaining the batteries of a 24 volt vehicle that has parasitic 12 volt loads. This excess 12 volt load discharges one battery more than the other and usually overcharges one battery and undercharges the other. The Model 091-145HO-12, Auto Charge Dual HO, contains 2 separate and electrically isolated 12 volt chargers. The chargers may be connected in series and wired to the batteries as illustrated in the wiring diagram in the instruction manual. Each battery is individually sensed and charged. Thus if the lower battery requires more charge, it will continue to receive current after the upper battery has stopped charging. When the batteries are fully charged all charging stops.
Description
Automatically Charges Battery Charges Both the 24 Volt & the 12 Volt Batteries Independently Designed Specifically for Dual Battery Vehicles Charging the 12 Volt Battery Does Not Effect the 24 Volt Battery Simple Installation The Auto Charge Dual HO, 12 volt, 40amp charger is designed for maintaining the batteries of a 24 volt vehicle that has parasitic 12 volt loads. This excess 12 volt load discharges one battery more than the other and usually overcharges one battery and undercharges the other. The Model 091-145HO-12, Auto Charge Dual HO, contains 2 separate and electrically isolated 12 volt chargers. The chargers may be connected in series and wired to the batteries as illustrated in the wiring diagram in the instruction manual. Each battery is individually sensed and charged. Thus if the lower battery requires more charge, it will continue to receive current after the upper battery has stopped charging. When the batteries are fully charged all charging stops.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-145HO-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-145HO-12
Battery Chargers Model # 091-145HO-12
Automatically Charges Battery Charges Both the 24 Volt & the 12 Volt Batteries Independently Designed Specifically for Dual Battery Vehicles Charging the 12 Volt Battery Does Not Effect the 24 Volt Battery Simple Installation The Auto Charge Dual HO, 12 volt, 40amp charger is designed for maintaining the batteries of a 24 volt vehicle that has parasitic 12 volt loads. This excess 12 volt load discharges one battery more than the other and usually overcharges one battery and undercharges the other. The Model 091-145HO-12, Auto Charge Dual HO, contains 2 separate and electrically isolated 12 volt chargers. The chargers may be connected in series and wired to the batteries as illustrated in the wiring diagram in the instruction manual. Each battery is individually sensed and charged. Thus if the lower battery requires more charge, it will continue to receive current after the upper battery has stopped charging. When the batteries are fully charged all charging stops.
  • Automatically Charges Battery
  • Charges Both the 24 Volt & the 12 Volt Batteries Independently
  • Designed Specifically for Dual Battery Vehicles
  • Charging the 12 Volt Battery Does Not Effect the 24 Volt Battery
  • Simple Installation
    The Auto Charge Dual HO, 12 volt, 40amp charger is designed for maintaining the batteries of a 24 volt vehicle that has parasitic 12 volt loads. This excess 12 volt load discharges one battery more than the other and usually overcharges one battery and undercharges the other. The Model 091-145HO-12, Auto Charge Dual HO, contains 2 separate and electrically isolated 12 volt chargers. The chargers may be connected in series and wired to the batteries as illustrated in the wiring diagram in the instruction manual. Each battery is individually sensed and charged. Thus if the lower battery requires more charge, it will continue to receive current after the upper battery has stopped charging. When the batteries are fully charged all charging stops.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-145HO-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details