Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-74-12

Description
Triple Automatic Battery Charger 25 Amps for Vehicle Batteries 3 Amps for Engine Battery 5 Amps for Battery Saver Electronic Remote Battery Sensing Absolutely No Interaction Between the Three Systems The Auto Charge D2 is a triple battery system automatic battery charger designed especially for vehicles with a DDEC engine control, a dual battery system and a separate engine battery. These vehicles have a unique problem. The vehicle may have a number of batteries in parallel in order to obtain sufficient capacity for the electrical loads. These batteries may be organized into two banks to provide redundancy. The engine usually has only a single battery isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires a dual, high output charger for the two banks of vehicle batteries and a smaller charger to maintain the engine battery. The Auto Charge D2 provides 25 amperes to the 2 banks of vehicle batteries. Each bank is individually controlled, charged only as much as required. In addition, a 3 ampere charger maintains the engine battery. A triple bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "BATTERY 1", "BATTERY 2" and "ELECTRONICS" battery. A 5 ampere "BATTERY SAVER" is provided to power rechargeable hand lights or other accessories. The "BATTERY SAVER" automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
Description
Triple Automatic Battery Charger 25 Amps for Vehicle Batteries 3 Amps for Engine Battery 5 Amps for Battery Saver Electronic Remote Battery Sensing Absolutely No Interaction Between the Three Systems The Auto Charge D2 is a triple battery system automatic battery charger designed especially for vehicles with a DDEC engine control, a dual battery system and a separate engine battery. These vehicles have a unique problem. The vehicle may have a number of batteries in parallel in order to obtain sufficient capacity for the electrical loads. These batteries may be organized into two banks to provide redundancy. The engine usually has only a single battery isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires a dual, high output charger for the two banks of vehicle batteries and a smaller charger to maintain the engine battery. The Auto Charge D2 provides 25 amperes to the 2 banks of vehicle batteries. Each bank is individually controlled, charged only as much as required. In addition, a 3 ampere charger maintains the engine battery. A triple bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "BATTERY 1", "BATTERY 2" and "ELECTRONICS" battery. A 5 ampere "BATTERY SAVER" is provided to power rechargeable hand lights or other accessories. The "BATTERY SAVER" automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-74-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-74-12
Battery Chargers Model # 091-74-12
Triple Automatic Battery Charger 25 Amps for Vehicle Batteries 3 Amps for Engine Battery 5 Amps for Battery Saver Electronic Remote Battery Sensing Absolutely No Interaction Between the Three Systems The Auto Charge D2 is a triple battery system automatic battery charger designed especially for vehicles with a DDEC engine control, a dual battery system and a separate engine battery. These vehicles have a unique problem. The vehicle may have a number of batteries in parallel in order to obtain sufficient capacity for the electrical loads. These batteries may be organized into two banks to provide redundancy. The engine usually has only a single battery isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires a dual, high output charger for the two banks of vehicle batteries and a smaller charger to maintain the engine battery. The Auto Charge D2 provides 25 amperes to the 2 banks of vehicle batteries. Each bank is individually controlled, charged only as much as required. In addition, a 3 ampere charger maintains the engine battery. A triple bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "BATTERY 1", "BATTERY 2" and "ELECTRONICS" battery. A 5 ampere "BATTERY SAVER" is provided to power rechargeable hand lights or other accessories. The "BATTERY SAVER" automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
  • Triple Automatic Battery Charger
  • 25 Amps for Vehicle Batteries
  • 3 Amps for Engine Battery
  • 5 Amps for Battery Saver
  • Electronic Remote Battery Sensing
  • Absolutely No Interaction Between the Three Systems
    The Auto Charge D2 is a triple battery system automatic battery charger designed especially for vehicles with a DDEC engine control, a dual battery system and a separate engine battery. These vehicles have a unique problem. The vehicle may have a number of batteries in parallel in order to obtain sufficient capacity for the electrical loads. These batteries may be organized into two banks to provide redundancy. The engine usually has only a single battery isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires a dual, high output charger for the two banks of vehicle batteries and a smaller charger to maintain the engine battery.
    The Auto Charge D2 provides 25 amperes to the 2 banks of vehicle batteries. Each bank is individually controlled, charged only as much as required. In addition, a 3 ampere charger maintains the engine battery.
    A triple bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "BATTERY 1", "BATTERY 2" and "ELECTRONICS" battery.
    A 5 ampere "BATTERY SAVER" is provided to power rechargeable hand lights or other accessories. The "BATTERY SAVER" automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-74-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details