Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-149-12

Description
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output Remote Bar Graph Display No Water Boil Off The Auto Charge 75-BG is a high output automatic battery charger. This charger is ideal for installations which have parasitic loads on the battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires.Charging is completely automatic. The maximum output of the charger is 75 amperes @ 12 volts. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. The Auto Charge 75-BG comes with a bar-graph display.
Description
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output Remote Bar Graph Display No Water Boil Off The Auto Charge 75-BG is a high output automatic battery charger. This charger is ideal for installations which have parasitic loads on the battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires.Charging is completely automatic. The maximum output of the charger is 75 amperes @ 12 volts. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. The Auto Charge 75-BG comes with a bar-graph display.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-149-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-149-12
Battery Chargers Model # 091-149-12
Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output Remote Bar Graph Display No Water Boil Off The Auto Charge 75-BG is a high output automatic battery charger. This charger is ideal for installations which have parasitic loads on the battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires.Charging is completely automatic. The maximum output of the charger is 75 amperes @ 12 volts. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. The Auto Charge 75-BG comes with a bar-graph display.
  • Automatically Charges Battery
  • Very High Output, Faster Battery Recharge
  • Designed Specifically for High Capacity Battery System
  • Can Not Over Charge Battery
  • Current Limited Output
  • Remote Bar Graph Display
  • No Water Boil Off
    The Auto Charge 75-BG is a high output automatic battery charger. This charger is ideal for installations which have parasitic loads on the battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires.Charging is completely automatic. The maximum output of the charger is 75 amperes @ 12 volts. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. The Auto Charge 75-BG comes with a bar-graph display.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-149-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details