Automatically Charges Battery
For 3 Battery Vehicles
Remote Voltage Sensing
Ammeter Indicates Charge Rate
Current Limited Output
No Water Boil Off The Auto Charge 20 is a fully automatic battery charger for vehicles with three independent batteries which must be charged. The charger contains 3 separate and independent circuits, 1 for each battery. Each battery is independently sensed and charged as required. Even though the total for all three outputs is limited to 20 amperes any one of the batteries may receive up to 20 amperes if the other batteries do not require a charge. Rugged construction permits vehicle mounting or the charger may be wall mounted. Optional indicators are available to remotely display when the batteries are charged.
Kussmaul Electronics Company, Inc.
Done
Description
Automatically Charges Battery
For 3 Battery Vehicles
Remote Voltage Sensing
Ammeter Indicates Charge Rate
Current Limited Output
No Water Boil Off The Auto Charge 20 is a fully automatic battery charger for vehicles with three independent batteries which must be charged. The charger contains 3 separate and independent circuits, 1 for each battery. Each battery is independently sensed and charged as required. Even though the total for all three outputs is limited to 20 amperes any one of the batteries may receive up to 20 amperes if the other batteries do not require a charge. Rugged construction permits vehicle mounting or the charger may be wall mounted. Optional indicators are available to remotely display when the batteries are charged.
Automatically Charges Battery
For 3 Battery Vehicles
Remote Voltage Sensing
Ammeter Indicates Charge Rate
Current Limited Output
No Water Boil Off The Auto Charge 20 is a fully automatic battery charger for vehicles with three independent batteries which must be charged. The charger contains 3 separate and independent circuits, 1 for each battery. Each battery is independently sensed and charged as required. Even though the total for all three outputs is limited to 20 amperes any one of the batteries may receive up to 20 amperes if the other batteries do not require a charge. Rugged construction permits vehicle mounting or the charger may be wall mounted. Optional indicators are available to remotely display when the batteries are charged.
Automatically Charges Battery
For 3 Battery Vehicles
Remote Voltage Sensing
Ammeter Indicates Charge Rate
Current Limited Output
No Water Boil Off
The Auto Charge 20 is a fully automatic battery charger for vehicles with three independent batteries which must be charged. The charger contains 3 separate and independent circuits, 1 for each battery. Each battery is independently sensed and charged as required. Even though the total for all three outputs is limited to 20 amperes any one of the batteries may receive up to 20 amperes if the other batteries do not require a charge. Rugged construction permits vehicle mounting or the charger may be wall mounted. Optional indicators are available to remotely display when the batteries are charged.