Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-29-12

Description
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage, Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge 2 is a small, completely automatic battery charger designed for installation in remotely located applications where it is continuously connected to the battery. The low ripple voltage output permits use of this charger in noise sensitive applications. High reliability components ensure long, trouble free life and precise battery charging. This charger has been tested to meet the ANSI/IEEE C37.90.1-1989 standard.
Description
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage, Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge 2 is a small, completely automatic battery charger designed for installation in remotely located applications where it is continuously connected to the battery. The low ripple voltage output permits use of this charger in noise sensitive applications. High reliability components ensure long, trouble free life and precise battery charging. This charger has been tested to meet the ANSI/IEEE C37.90.1-1989 standard.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-29-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-29-12
Battery Chargers Model # 091-29-12
Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage, Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge 2 is a small, completely automatic battery charger designed for installation in remotely located applications where it is continuously connected to the battery. The low ripple voltage output permits use of this charger in noise sensitive applications. High reliability components ensure long, trouble free life and precise battery charging. This charger has been tested to meet the ANSI/IEEE C37.90.1-1989 standard.
  • Automatically Charges Battery
  • Meets the ANSI/IEEE C37.90.1-1989 Standard
  • High Voltage, Float Charger
  • Transient Suppressed for Installations in High EMI Locations
  • Low Ripple Output
  • No Water Boil Off
    The Auto Charge 2 is a small, completely automatic battery charger designed for installation in remotely located applications where it is continuously connected to the battery. The low ripple voltage output permits use of this charger in noise sensitive applications. High reliability components ensure long, trouble free life and precise battery charging. This charger has been tested to meet the ANSI/IEEE C37.90.1-1989 standard.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-29-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details