Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-35/10

Description
Automatically Charges Battery 35 Amps for Charging Vehicle Battery Built-In 10 Amp Battery Saver Bar-Graph Indicates Charger Output Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 35/10 is a fully automatic battery charger with a very high output for vehicles with a single battery system. It is ruggedly constructed for mounting in the vehicle. A bar graph display is provided to indicate the state of charge of the battery. A 10 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
Description
Automatically Charges Battery 35 Amps for Charging Vehicle Battery Built-In 10 Amp Battery Saver Bar-Graph Indicates Charger Output Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 35/10 is a fully automatic battery charger with a very high output for vehicles with a single battery system. It is ruggedly constructed for mounting in the vehicle. A bar graph display is provided to indicate the state of charge of the battery. A 10 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-35/10 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-35/10
Battery Chargers Model # 091-35/10
Automatically Charges Battery 35 Amps for Charging Vehicle Battery Built-In 10 Amp Battery Saver Bar-Graph Indicates Charger Output Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 35/10 is a fully automatic battery charger with a very high output for vehicles with a single battery system. It is ruggedly constructed for mounting in the vehicle. A bar graph display is provided to indicate the state of charge of the battery. A 10 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
  • Automatically Charges Battery
  • 35 Amps for Charging Vehicle Battery
  • Built-In 10 Amp Battery Saver
  • Bar-Graph Indicates Charger Output
  • Designed Specifically for Single Battery Vehicles
  • Rugged Construction for Vehicle Mounting
  • No Water Boil Off
    The Auto Charge 35/10 is a fully automatic battery charger with a very high output for vehicles with a single battery system. It is ruggedly constructed for mounting in the vehicle. A bar graph display is provided to indicate the state of charge of the battery.
    A 10 ampere Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-35/10
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - CB2410A-ND - DigiKey
Specs
Approval CE
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details