Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-26-12

Description
Automatically Charges Battery Can Not Over Charge Battery Dual Output - 2 Battery Vehicles Charge Indicator Lights to Indicate Charging & Ready Output 3 Amps Max Current Limited, Can Not Be Overloaded By Deep Discharged Batteries or Vehicle Starting The Auto Charge 3 is a completely Automatic Battery Conditioner designed to mount on the vehicle to recharge and maintain the batteries of the vehicle. Two independent charging circuits control the two outputs. The batteries are then each automatically charged and maintained fully charged while still being completely isolated from each other. A maximum output of 3 amperes permits maintaining the batteries in vehicles without parasitic loads. This charger is ideal for vehicles with small batteries and no parasitic loads.
Description
Automatically Charges Battery Can Not Over Charge Battery Dual Output - 2 Battery Vehicles Charge Indicator Lights to Indicate Charging & Ready Output 3 Amps Max Current Limited, Can Not Be Overloaded By Deep Discharged Batteries or Vehicle Starting The Auto Charge 3 is a completely Automatic Battery Conditioner designed to mount on the vehicle to recharge and maintain the batteries of the vehicle. Two independent charging circuits control the two outputs. The batteries are then each automatically charged and maintained fully charged while still being completely isolated from each other. A maximum output of 3 amperes permits maintaining the batteries in vehicles without parasitic loads. This charger is ideal for vehicles with small batteries and no parasitic loads.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-26-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-26-12
Battery Chargers Model # 091-26-12
Automatically Charges Battery Can Not Over Charge Battery Dual Output - 2 Battery Vehicles Charge Indicator Lights to Indicate Charging & Ready Output 3 Amps Max Current Limited, Can Not Be Overloaded By Deep Discharged Batteries or Vehicle Starting The Auto Charge 3 is a completely Automatic Battery Conditioner designed to mount on the vehicle to recharge and maintain the batteries of the vehicle. Two independent charging circuits control the two outputs. The batteries are then each automatically charged and maintained fully charged while still being completely isolated from each other. A maximum output of 3 amperes permits maintaining the batteries in vehicles without parasitic loads. This charger is ideal for vehicles with small batteries and no parasitic loads.
  • Automatically Charges Battery
  • Can Not Over Charge Battery
  • Dual Output - 2 Battery Vehicles
  • Charge Indicator Lights to Indicate Charging & Ready
  • Output 3 Amps Max
  • Current Limited, Can Not Be Overloaded By Deep Discharged Batteries or Vehicle Starting
    The Auto Charge 3 is a completely Automatic Battery Conditioner designed to mount on the vehicle to recharge and maintain the batteries of the vehicle. Two independent charging circuits control the two outputs. The batteries are then each automatically charged and maintained fully charged while still being completely isolated from each other. A maximum output of 3 amperes permits maintaining the batteries in vehicles without parasitic loads. This charger is ideal for vehicles with small batteries and no parasitic loads.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-26-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - CB2410A-ND - DigiKey
Specs
Approval CE
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
Multi-Bay Charging Station for AIM - AIM-MCS (FOR AIM-68) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details