Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-170-12

Description
New and Improved - No Sense Lines Needed Replaces Model 091-12HO-12 High Output Current, Faster Battery Recharge Automatically Charges Battery Designed Specifically for Single Battery Systems Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 HO, Model 091-170, is a high output fully automatic battery charger for vehicles with a single battery system. A patented "Sample & Hold" circuit is utilized to detect the actual battery voltage. This eliminates the error due to the current flowing in the charging wires and assures that the battery is charged to the precise float voltage. A current limiter prevents overloading the charger when charging a deeply discharged battery or driving large parasitic loads. The charger is ruggedly constructed to assure reliable operation when mounted in a vehicle.
Description
New and Improved - No Sense Lines Needed Replaces Model 091-12HO-12 High Output Current, Faster Battery Recharge Automatically Charges Battery Designed Specifically for Single Battery Systems Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 HO, Model 091-170, is a high output fully automatic battery charger for vehicles with a single battery system. A patented "Sample & Hold" circuit is utilized to detect the actual battery voltage. This eliminates the error due to the current flowing in the charging wires and assures that the battery is charged to the precise float voltage. A current limiter prevents overloading the charger when charging a deeply discharged battery or driving large parasitic loads. The charger is ruggedly constructed to assure reliable operation when mounted in a vehicle.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-170-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-170-12
Battery Chargers Model # 091-170-12
New and Improved - No Sense Lines Needed Replaces Model 091-12HO-12 High Output Current, Faster Battery Recharge Automatically Charges Battery Designed Specifically for Single Battery Systems Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 HO, Model 091-170, is a high output fully automatic battery charger for vehicles with a single battery system. A patented "Sample & Hold" circuit is utilized to detect the actual battery voltage. This eliminates the error due to the current flowing in the charging wires and assures that the battery is charged to the precise float voltage. A current limiter prevents overloading the charger when charging a deeply discharged battery or driving large parasitic loads. The charger is ruggedly constructed to assure reliable operation when mounted in a vehicle.
  • New and Improved - No Sense Lines Needed
  • Replaces Model 091-12HO-12
  • High Output Current, Faster Battery Recharge
  • Automatically Charges Battery
  • Designed Specifically for Single Battery Systems
  • Ammeter Indicates Charge Rate
  • No Water Boil Off
    The Auto Charge 12 HO, Model 091-170, is a high output fully automatic battery charger for vehicles with a single battery system. A patented "Sample & Hold" circuit is utilized to detect the actual battery voltage. This eliminates the error due to the current flowing in the charging wires and assures that the battery is charged to the precise float voltage. A current limiter prevents overloading the charger when charging a deeply discharged battery or driving large parasitic loads. The charger is ruggedly constructed to assure reliable operation when mounted in a vehicle.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-170-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details