Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-171

Description
20 Ampere Output Add a Battery to any Vehicle to Power Accessories Automatically Parallells Batteries when Engine is Running Isolates Batteries when Engine is Stopped Auto Boost Parallels Batteries for Engine Start Automatic Battery Charger to Maintain both Auxiliary and Main Batteries Bar Graph Display Indicates Battery Voltage and Charger Output Current All Accessories may be Connected to Auxiliary Battery Often, in many vehicles when numerous accessories are added, it is desirable to add an additional battery. The Add-A-Bat, Model 091-171, simplifies this installation and provides a battery charger for the vehicle's battery as well as the newly installed auxiliary battery. The accessories are connected to the auxiliary battery and thus reduces the burden on the vehicle's battery. A high current solenoid connects the two batteries whenever the alternator output is detected. This charges both batteries when the engine is running. An Auto Boost feature parallels the batteries for engine cranking whenever the auxiliary battery has sufficient charge. The triple bar graph display indicates the voltage of each battery and the charger output current whenever the vehicle is plugged into AC shore power.
Description
20 Ampere Output Add a Battery to any Vehicle to Power Accessories Automatically Parallells Batteries when Engine is Running Isolates Batteries when Engine is Stopped Auto Boost Parallels Batteries for Engine Start Automatic Battery Charger to Maintain both Auxiliary and Main Batteries Bar Graph Display Indicates Battery Voltage and Charger Output Current All Accessories may be Connected to Auxiliary Battery Often, in many vehicles when numerous accessories are added, it is desirable to add an additional battery. The Add-A-Bat, Model 091-171, simplifies this installation and provides a battery charger for the vehicle's battery as well as the newly installed auxiliary battery. The accessories are connected to the auxiliary battery and thus reduces the burden on the vehicle's battery. A high current solenoid connects the two batteries whenever the alternator output is detected. This charges both batteries when the engine is running. An Auto Boost feature parallels the batteries for engine cranking whenever the auxiliary battery has sufficient charge. The triple bar graph display indicates the voltage of each battery and the charger output current whenever the vehicle is plugged into AC shore power.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-171 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-171
Battery Chargers Model # 091-171
20 Ampere Output Add a Battery to any Vehicle to Power Accessories Automatically Parallells Batteries when Engine is Running Isolates Batteries when Engine is Stopped Auto Boost Parallels Batteries for Engine Start Automatic Battery Charger to Maintain both Auxiliary and Main Batteries Bar Graph Display Indicates Battery Voltage and Charger Output Current All Accessories may be Connected to Auxiliary Battery Often, in many vehicles when numerous accessories are added, it is desirable to add an additional battery. The Add-A-Bat, Model 091-171, simplifies this installation and provides a battery charger for the vehicle's battery as well as the newly installed auxiliary battery. The accessories are connected to the auxiliary battery and thus reduces the burden on the vehicle's battery. A high current solenoid connects the two batteries whenever the alternator output is detected. This charges both batteries when the engine is running. An Auto Boost feature parallels the batteries for engine cranking whenever the auxiliary battery has sufficient charge. The triple bar graph display indicates the voltage of each battery and the charger output current whenever the vehicle is plugged into AC shore power.
  • 20 Ampere Output
  • Add a Battery to any Vehicle to Power Accessories
  • Automatically Parallells Batteries when Engine is Running
  • Isolates Batteries when Engine is Stopped
  • Auto Boost Parallels Batteries for Engine Start
  • Automatic Battery Charger to Maintain both Auxiliary and Main Batteries
  • Bar Graph Display Indicates Battery Voltage and Charger Output Current
  • All Accessories may be Connected to Auxiliary Battery
    Often, in many vehicles when numerous accessories are added, it is desirable to add an additional battery. The Add-A-Bat, Model 091-171, simplifies this installation and provides a battery charger for the vehicle's battery as well as the newly installed auxiliary battery. The accessories are connected to the auxiliary battery and thus reduces the burden on the vehicle's battery. A high current solenoid connects the two batteries whenever the alternator output is detected. This charges both batteries when the engine is running. An Auto Boost feature parallels the batteries for engine cranking whenever the auxiliary battery has sufficient charge. The triple bar graph display indicates the voltage of each battery and the charger output current whenever the vehicle is plugged into AC shore power.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-171
Product Name Battery Chargers
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB126A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details