Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-118-12

Description
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger III is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a triple output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a triple bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has triple bar graphs, one for each battery.
Description
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger III is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a triple output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a triple bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has triple bar graphs, one for each battery.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-118-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-118-12
Battery Chargers Model # 091-118-12
Automatically Charges Battery Designed to Meet CE Requirements Input Voltage Selectable, 115 or 230 Volts The Euro Charger III is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a triple output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a triple bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has triple bar graphs, one for each battery.
  • Automatically Charges Battery
  • Designed to Meet CE Requirements
  • Input Voltage Selectable, 115 or 230 Volts
    The Euro Charger III is a fully automatic battery charger designed to meet CE requirements. Ruggedly constructed with a triple output, it float charges the battery and may be installed on the vehicle. Extremely precise voltage control maintains the charger output constant with variations in load or line voltage input. Active current limiting, limits the output current so as not to exceed its rated value when charging deeply discharged batteries or if the vehicle is started while charging. Two unique remote displays are available as options for this charger. One provides a simple, two LED display. A green LED indicates that power is ON while a red LED indicates that output current is flowing from the charger. A second display, a triple bar graph, provides a graphic display of the charger output voltage. The optional remote bar graph indicator for this charger has triple bar graphs, one for each battery.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-118-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 8430727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 9.6 volts
View Details
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Ac Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details