Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-56-12

Description
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 1000 is a high output automatic battery charger. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 15 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 1000 handles these loads with a built-in “BATTERY SAVER”. Auxiliary electrical loads are connected to the Battery Saver output. During normal vehicle operation these auxiliary loads are connected to the battery. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 3 amperes is available from the "BATTERY SAVER". An automatic overload protector limits the 3 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded. The Auto Charge 1000 indicator may be mounted remotely from the charger assembly. Connected by 3 wires to the charger, the indicator contains a bar graph display. The display indicates the “state of charge” and the general condition of the battery. An old or defective battery is displayed as a low reading which remains low after an extended charging period. A discharged battery also is indicated by a low reading. Precise indications of battery condition appear, independent of the distance between the charger and the display.
Description
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 1000 is a high output automatic battery charger. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 15 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 1000 handles these loads with a built-in “BATTERY SAVER”. Auxiliary electrical loads are connected to the Battery Saver output. During normal vehicle operation these auxiliary loads are connected to the battery. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 3 amperes is available from the "BATTERY SAVER". An automatic overload protector limits the 3 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded. The Auto Charge 1000 indicator may be mounted remotely from the charger assembly. Connected by 3 wires to the charger, the indicator contains a bar graph display. The display indicates the “state of charge” and the general condition of the battery. An old or defective battery is displayed as a low reading which remains low after an extended charging period. A discharged battery also is indicated by a low reading. Precise indications of battery condition appear, independent of the distance between the charger and the display.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-56-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-56-12
Battery Chargers Model # 091-56-12
Automatically Charges Battery 18 Amps Total Output Built-In 3 Amp Battery Saver Remote Bar-Graph Indicator Designed Specifically for Single Battery Vehicles Rugged Construction for Vehicle Mounting No Water Boil Off The Auto Charge 1000 is a high output automatic battery charger. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 15 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 1000 handles these loads with a built-in “BATTERY SAVER”. Auxiliary electrical loads are connected to the Battery Saver output. During normal vehicle operation these auxiliary loads are connected to the battery. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 3 amperes is available from the "BATTERY SAVER". An automatic overload protector limits the 3 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded. The Auto Charge 1000 indicator may be mounted remotely from the charger assembly. Connected by 3 wires to the charger, the indicator contains a bar graph display. The display indicates the “state of charge” and the general condition of the battery. An old or defective battery is displayed as a low reading which remains low after an extended charging period. A discharged battery also is indicated by a low reading. Precise indications of battery condition appear, independent of the distance between the charger and the display.
  • Automatically Charges Battery
  • 18 Amps Total Output
  • Built-In 3 Amp Battery Saver
  • Remote Bar-Graph Indicator
  • Designed Specifically for Single Battery Vehicles
  • Rugged Construction for Vehicle Mounting
  • No Water Boil Off
    The Auto Charge 1000 is a high output automatic battery charger. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. Charging is completely automatic. The maximum output of the charger is 15 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off.
    A common problem with electrical systems is the loading on the battery caused by rechargeable hand lights, portable radios and other loads. The Auto Charge 1000 handles these loads with a built-in “BATTERY SAVER”. Auxiliary electrical loads are connected to the Battery Saver output. During normal vehicle operation these auxiliary loads are connected to the battery. When the vehicle is plugged in to A.C. power, the auxiliary loads are automatically removed from the battery and powered from the "BATTERY SAVER" circuit. A maximum of 3 amperes is available from the "BATTERY SAVER". An automatic overload protector limits the 3 ampere output. A yellow overload indicator is illuminated whenever the "BATTERY SAVER" output limit is exceeded.
    The Auto Charge 1000 indicator may be mounted remotely from the charger assembly. Connected by 3 wires to the charger, the indicator contains a bar graph display. The display indicates the “state of charge” and the general condition of the battery. An old or defective battery is displayed as a low reading which remains low after an extended charging period. A discharged battery also is indicated by a low reading. Precise indications of battery condition appear, independent of the distance between the charger and the display.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-56-12
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details