Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-12VHO-24

Description
Automatically Charges Battery Very High Output Current, Faster Battery Recharge Can Not Over Charge Battery Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 VHO is a fully automatic battery charger with a very high output for applications with multiple batteries. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in a vehicle. May be used for positive and negative ground systems.
Description
Automatically Charges Battery Very High Output Current, Faster Battery Recharge Can Not Over Charge Battery Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 VHO is a fully automatic battery charger with a very high output for applications with multiple batteries. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in a vehicle. May be used for positive and negative ground systems.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-12VHO-24 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-12VHO-24
Battery Chargers Model # 091-12VHO-24
Automatically Charges Battery Very High Output Current, Faster Battery Recharge Can Not Over Charge Battery Remote Voltage Sensing Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off The Auto Charge 12 VHO is a fully automatic battery charger with a very high output for applications with multiple batteries. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in a vehicle. May be used for positive and negative ground systems.
  • Automatically Charges Battery
  • Very High Output Current, Faster Battery Recharge
  • Can Not Over Charge Battery
  • Remote Voltage Sensing
  • Designed Specifically for Single Battery Vehicles
  • Ammeter Indicates Charge Rate
  • No Water Boil Off
    The Auto Charge 12 VHO is a fully automatic battery charger with a very high output for applications with multiple batteries. Remote voltage sensing is provided to compensate the charger output for the voltage drop in the charging wires. It is ruggedly constructed for mounting in a vehicle. May be used for positive and negative ground systems.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-12VHO-24
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details