Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-9-DPP

Description
Automatically Charges Dual Batteries 25 Amps for Vehicle Batery 3 Amps for Engine Battery 5 Amps for Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Auto Charge D Pump Plus is a small air compressor and a dual battery system automatic battery charger designed especially for vehicles with a DDEC engine control and a separate engine battery. The compressor is a standard Auto Pump. These vehicles have a unique problem. The vehicle may have a number of batteries connected in parallel in order to obtain sufficient capacity for the electrical loads. The engine usually has only a single battery, isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires complete isolation between the chargers and automatic charging of both batteries. Also, a high capacity charger is required for the vehicle while only a small amount of charge is required to maintain the engine battery. A dual bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "VEHICLE" and "ENGINE" battery. A 5 Amp Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
Description
Automatically Charges Dual Batteries 25 Amps for Vehicle Batery 3 Amps for Engine Battery 5 Amps for Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Auto Charge D Pump Plus is a small air compressor and a dual battery system automatic battery charger designed especially for vehicles with a DDEC engine control and a separate engine battery. The compressor is a standard Auto Pump. These vehicles have a unique problem. The vehicle may have a number of batteries connected in parallel in order to obtain sufficient capacity for the electrical loads. The engine usually has only a single battery, isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires complete isolation between the chargers and automatic charging of both batteries. Also, a high capacity charger is required for the vehicle while only a small amount of charge is required to maintain the engine battery. A dual bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "VEHICLE" and "ENGINE" battery. A 5 Amp Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-9-DPP - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-9-DPP
Battery Chargers Model # 091-9-DPP
Automatically Charges Dual Batteries 25 Amps for Vehicle Batery 3 Amps for Engine Battery 5 Amps for Battery Saver Remote Bar-Graph Indicator Auto Pump Maintains Air Pressure in the Vehicle's Brake System May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied The Auto Charge D Pump Plus is a small air compressor and a dual battery system automatic battery charger designed especially for vehicles with a DDEC engine control and a separate engine battery. The compressor is a standard Auto Pump. These vehicles have a unique problem. The vehicle may have a number of batteries connected in parallel in order to obtain sufficient capacity for the electrical loads. The engine usually has only a single battery, isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires complete isolation between the chargers and automatic charging of both batteries. Also, a high capacity charger is required for the vehicle while only a small amount of charge is required to maintain the engine battery. A dual bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "VEHICLE" and "ENGINE" battery. A 5 Amp Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging. A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
  • Automatically Charges Dual Batteries
  • 25 Amps for Vehicle Batery
  • 3 Amps for Engine Battery
  • 5 Amps for Battery Saver
  • Remote Bar-Graph Indicator
  • Auto Pump Maintains Air Pressure in the Vehicle's Brake System
  • May be Operated as a D.C. Compressore from the Battery or Switched so that Compressor will Only Run with A.C. Power Applied
    The Auto Charge D Pump Plus is a small air compressor and a dual battery system automatic battery charger designed especially for vehicles with a DDEC engine control and a separate engine battery. The compressor is a standard Auto Pump. These vehicles have a unique problem. The vehicle may have a number of batteries connected in parallel in order to obtain sufficient capacity for the electrical loads. The engine usually has only a single battery, isolated from the vehicle battery and dedicated to powering the engine electronic controls. This configuration requires complete isolation between the chargers and automatic charging of both batteries. Also, a high capacity charger is required for the vehicle while only a small amount of charge is required to maintain the engine battery.
    A dual bar graph display is provided to indicate the state of charge of each battery. The display is conveniently labeled "VEHICLE" and "ENGINE" battery.
    A 5 Amp Battery Saver is provided to power rechargeable hand lights or other accessories. The Battery Saver automatically disconnects these accessory loads from the battery and powers them from an internal power supply. This removes the accessory loads from the battery during charging.
    A Selector Switch is provided on the charger to operate the compressor either as a D.C. compressor or as an A.C. compressor. In either switch position the compressor operates from the vehicle's battery. When "D.C." is selected, the compressor operates whenever the pressure switch senses low system pressure. This is useful when parking the vehicle away from the 120 volt input power. For those operators who wish to limit compressor operation to the times when the shoreline is connected to the vehicle, the Selector Switch should be placed in the "A.C." position. This will operate the compressor when the A.C. power is available, but shuts off the compressor when the shoreline is removed. In either switch position the compressor is operated by the vehicle's battery.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-9-DPP
Product Name Battery Chargers
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details