Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-168-12

Description
50 Ampere Output 1 Hour Auto Equalize for Faster Recharge Patented Charging Wire Resistance Compensation Remote Voltage & Current Bar Graph Display Diagnostic for Poor Connections & Overheating High Voltage & High Temperature Protection Low Output Indicator Aural Malfunction Indicator The Auto Charge SD 150 is a state of the art, high output battery charger that provides a rapid recharge for an emergency vehicle's battery. A special equalizing circuit raises the charger's output voltage for 1 hour when the charger is turned on. This reduces the time required to charge the battery and helps rejuvenate the battery's plates. At the conclusion of the equalize period the output switches to the normal float charge mode. The patented "sample and hold" circuit precisely measures the battery voltage eliminating errors due to voltage drop in charging wires. A series of diagnostics continually checks the operation of the charger. LED's indicate normal and abnormal operation. Excessive output voltage is detected, as are insufficient output, high temperature and high resistance connections. An LED also indicates when the battery is disconnected. The remote indicator is a dual bar graph indicating both charger voltage and output current.
Description
50 Ampere Output 1 Hour Auto Equalize for Faster Recharge Patented Charging Wire Resistance Compensation Remote Voltage & Current Bar Graph Display Diagnostic for Poor Connections & Overheating High Voltage & High Temperature Protection Low Output Indicator Aural Malfunction Indicator The Auto Charge SD 150 is a state of the art, high output battery charger that provides a rapid recharge for an emergency vehicle's battery. A special equalizing circuit raises the charger's output voltage for 1 hour when the charger is turned on. This reduces the time required to charge the battery and helps rejuvenate the battery's plates. At the conclusion of the equalize period the output switches to the normal float charge mode. The patented "sample and hold" circuit precisely measures the battery voltage eliminating errors due to voltage drop in charging wires. A series of diagnostics continually checks the operation of the charger. LED's indicate normal and abnormal operation. Excessive output voltage is detected, as are insufficient output, high temperature and high resistance connections. An LED also indicates when the battery is disconnected. The remote indicator is a dual bar graph indicating both charger voltage and output current.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - Model # 091-168-12 - Kussmaul Electronics Company, Inc.
West Sayville, NY, USA
Battery Chargers
Model # 091-168-12
Battery Chargers Model # 091-168-12
50 Ampere Output 1 Hour Auto Equalize for Faster Recharge Patented Charging Wire Resistance Compensation Remote Voltage & Current Bar Graph Display Diagnostic for Poor Connections & Overheating High Voltage & High Temperature Protection Low Output Indicator Aural Malfunction Indicator The Auto Charge SD 150 is a state of the art, high output battery charger that provides a rapid recharge for an emergency vehicle's battery. A special equalizing circuit raises the charger's output voltage for 1 hour when the charger is turned on. This reduces the time required to charge the battery and helps rejuvenate the battery's plates. At the conclusion of the equalize period the output switches to the normal float charge mode. The patented "sample and hold" circuit precisely measures the battery voltage eliminating errors due to voltage drop in charging wires. A series of diagnostics continually checks the operation of the charger. LED's indicate normal and abnormal operation. Excessive output voltage is detected, as are insufficient output, high temperature and high resistance connections. An LED also indicates when the battery is disconnected. The remote indicator is a dual bar graph indicating both charger voltage and output current.
  • 50 Ampere Output
  • 1 Hour Auto Equalize for Faster Recharge
  • Patented Charging Wire Resistance Compensation
  • Remote Voltage & Current Bar Graph Display
  • Diagnostic for Poor Connections & Overheating
  • High Voltage & High Temperature Protection
  • Low Output Indicator
  • Aural Malfunction Indicator
    The Auto Charge SD 150 is a state of the art, high output battery charger that provides a rapid recharge for an emergency vehicle's battery. A special equalizing circuit raises the charger's output voltage for 1 hour when the charger is turned on. This reduces the time required to charge the battery and helps rejuvenate the battery's plates. At the conclusion of the equalize period the output switches to the normal float charge mode. The patented "sample and hold" circuit precisely measures the battery voltage eliminating errors due to voltage drop in charging wires.
    A series of diagnostics continually checks the operation of the charger. LED's indicate normal and abnormal operation. Excessive output voltage is detected, as are insufficient output, high temperature and high resistance connections. An LED also indicates when the battery is disconnected. The remote indicator is a dual bar graph indicating both charger voltage and output current.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-168-12
Product Name Battery Chargers
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Charging station - tc78ex-ni-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -29 to 10 C (-20 to 50 F)
Time 1.5 hours
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Zebra Scanner TC7X models Premium Car Charger by AGOZ - CC80_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Charger Type Automotive / Electrical Vehicle
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details