Kussmaul Electronics Company, Inc. Battery Chargers Model # 091-165-12-DV

Description
New and Improved - No Sense Lines Needed Replaces Model 091-12DV-12 Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off Ideally suited for vehicles used in localities, which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 12 DV is a fully automatic battery charger for vehicles with a single battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. The maximum output of the charger is 12 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. It is ruggedly constructed for mounting in the vehicle.
Description
New and Improved - No Sense Lines Needed Replaces Model 091-12DV-12 Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off Ideally suited for vehicles used in localities, which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 12 DV is a fully automatic battery charger for vehicles with a single battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. The maximum output of the charger is 12 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. It is ruggedly constructed for mounting in the vehicle.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers Model # 091-165-12-DV
New and Improved - No Sense Lines Needed Replaces Model 091-12DV-12 Automatically Charges Battery Input Voltage Selectable, 115 Volts or 230 Volts Designed Specifically for Single Battery Vehicles Ammeter Indicates Charge Rate No Water Boil Off Ideally suited for vehicles used in localities, which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 12 DV is a fully automatic battery charger for vehicles with a single battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. The maximum output of the charger is 12 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. It is ruggedly constructed for mounting in the vehicle.
  • New and Improved - No Sense Lines Needed
  • Replaces Model 091-12DV-12
  • Automatically Charges Battery
  • Input Voltage Selectable, 115 Volts or 230 Volts
  • Designed Specifically for Single Battery Vehicles
  • Ammeter Indicates Charge Rate
  • No Water Boil Off
    Ideally suited for vehicles used in localities, which may have only 230 volts, this charger has an input voltage selector switch. The Auto Charge 12 DV is a fully automatic battery charger for vehicles with a single battery. Unique electronic sensing circuits sense the true battery voltage while eliminating the need for external sense wires. The maximum output of the charger is 12 amperes. When the battery is fully charged, all charging stops. There is no overcharging and no water boil off. It is ruggedly constructed for mounting in the vehicle.
Supplier's Site

Technical Specifications

  Kussmaul Electronics Company, Inc.
Product Category Battery Chargers
Product Number Model # 091-165-12-DV
Product Name Battery Chargers
Input Voltage 0 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Multi-Bay Charging Station for AIM - AIM-MCS (FOR AIM-68) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details