HB605 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
HB605
Description
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
HB MODEL
Description
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
HB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
HB605
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
1-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
HB MODEL
- HEX TYPE
- SILICON BRONZE MATERIAL
- BRONZE FINISH
- 1-1/4 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- HB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB605 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
T-Head Bolt
Material
Steel
Finish
Black Oxide
View Details