HB604 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
HB604
Description
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION LUG
HB MODEL
Description
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION LUG
HB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
HB604
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION LUG
HB MODEL
- FULLY THREADED TYPE
- SILICONE BRONZE MATERIAL
- 1 INCH
- 3/8 INCH HEAD WIDTH ACROSS FLAT
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- APPLICATION LUG
- HB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB604 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
CAM SCREW
Material
Steel
Finish
Black Oxide
View Details