HB806 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
HB806
Description
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1-1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
APPLICATION LUG
HB MODEL
Description
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1-1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
APPLICATION LUG
HB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
HB806
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1-1/2 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
1/2 INCH NOMINAL DIAMETER
13 TPI
APPLICATION LUG
HB MODEL
- FULLY THREADED TYPE
- SILICONE BRONZE MATERIAL
- 1-1/2 INCH
- 1/2 INCH HEAD WIDTH ACROSS FLAT
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- APPLICATION LUG
- HB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB806 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Material
Steel
Finish
Black Oxide
Metric
M4; M5; M6; M8; M10; M12; M16; M20
View Details