HB807 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
HB807
Description
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
2 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
HB MODEL
Description
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
2 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
HB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
HB807
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
2 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
HB MODEL
- HEX TYPE
- SILICON BRONZE MATERIAL
- BRONZE FINISH
- 2 INCH
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- HB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB807 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.6250 inch (15.87 mm)
View Details
2 suppliers
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details