SS66 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
SS66
Description
STAINLESS STEEL MATERIAL
2-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION HARDWARE FOR LUG
Description
STAINLESS STEEL MATERIAL
2-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION HARDWARE FOR LUG
Datasheet
Suppliers
Hex Bolt - Non Metric
SS66
STAINLESS STEEL MATERIAL
2-1/4 INCH
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION HARDWARE FOR LUG
- STAINLESS STEEL MATERIAL
- 2-1/4 INCH
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- APPLICATION HARDWARE FOR LUG
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SS66 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.3750 inch (9.52 mm)
View Details
2 suppliers
National Bolt & Nut Corporation
Material
Steel
Finish
Plain
Fastener Standards
ASME/ANSI; ANSI B18.3
View Details
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details