NSI Industries LLC Hex Bolt - Non Metric HB812

Description
SILICON BRONZE MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SILICON BRONZE MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - HB812 - NSI Industries LLC
Huntersville, NC, USA
Hex Bolt - Non Metric
HB812
Hex Bolt - Non Metric HB812
SILICON BRONZE MATERIAL 3-1/2 INCH 3.5 LENGTH - DECIMAL 3-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL CORROSION RESISTANT LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • SILICON BRONZE MATERIAL
  • 3-1/2 INCH
  • 3.5 LENGTH - DECIMAL
  • 3-1/2 LENGTH - FRACTIONAL
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • 1/2 NOMINAL DIAMETER - FRACTIONAL
  • .5 NOMINAL DIAMETER - DECIMAL
  • CORROSION RESISTANT
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Bolts
Product Number HB812
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details