HB606 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
HB606
Description
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1-1/2 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION LUG
HB MODEL
Description
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1-1/2 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION LUG
HB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
HB606
FULLY THREADED TYPE
SILICONE BRONZE MATERIAL
1-1/2 INCH
3/8 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
APPLICATION LUG
HB MODEL
- FULLY THREADED TYPE
- SILICONE BRONZE MATERIAL
- 1-1/2 INCH
- 3/8 INCH HEAD WIDTH ACROSS FLAT
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- APPLICATION LUG
- HB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB606 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Material
Steel; Stainless Steel
Finish
Black Oxide
Metric
M6; M8; M10; M12; M16; M20; M24
View Details