HB811 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
HB811
Description
SILICON BRONZE MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SILICON BRONZE MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Hex Bolt - Non Metric
HB811
SILICON BRONZE MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SILICON BRONZE MATERIAL
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB811 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
Stud Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details