SS37 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
SS37
Description
STAINLESS STEEL MATERIAL
2-1/2 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
APPLICATION HARDWARE FOR LUG
Description
STAINLESS STEEL MATERIAL
2-1/2 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
APPLICATION HARDWARE FOR LUG
Datasheet
Suppliers
Hex Bolt - Non Metric
SS37
STAINLESS STEEL MATERIAL
2-1/2 INCH
1/2 INCH NOMINAL DIAMETER
13 TPI
APPLICATION HARDWARE FOR LUG
- STAINLESS STEEL MATERIAL
- 2-1/2 INCH
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- APPLICATION HARDWARE FOR LUG
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SS37 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.3750 inch (9.52 mm)
View Details
2 suppliers
Bolt Type
Stud Bolt
Material
Steel
Finish
Black Oxide
View Details