HB404 -- HEX BOLT - NON METRIC
NSI Industries LLC
Hex Bolt - Non Metric
HB404
Description
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
1 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
HB MODEL
Description
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
1 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
HB MODEL
Datasheet
Suppliers
Hex Bolt - Non Metric
HB404
HEX TYPE
SILICON BRONZE MATERIAL
BRONZE FINISH
1 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
HB MODEL
- HEX TYPE
- SILICON BRONZE MATERIAL
- BRONZE FINISH
- 1 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- HB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
HB404 |
|
Product Name
|
Hex Bolt - Non Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details
Bolt Type
T-Head Bolt
Material
Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details