NBK America LLC Socket Head Cap Screws - Special Low Profile - Pure Titanium SSHT-M6-16

Description
Socket head cap screws with special low profile made of pure titanium. The head height for all screws is 1.5 mm or less. Specific gravity is approximately 60% of stainless steel. Useful for space and weight saving of devices. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium
Datasheet
Description
Socket head cap screws with special low profile made of pure titanium. The head height for all screws is 1.5 mm or less. Specific gravity is approximately 60% of stainless steel. Useful for space and weight saving of devices. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screws - Special Low Profile - Pure Titanium - SSHT-M6-16 - NBK America LLC
King of Prussia, PA, USA
Socket Head Cap Screws - Special Low Profile - Pure Titanium
SSHT-M6-16
Socket Head Cap Screws - Special Low Profile - Pure Titanium SSHT-M6-16
Socket head cap screws with special low profile made of pure titanium. The head height for all screws is 1.5 mm or less. Specific gravity is approximately 60% of stainless steel. Useful for space and weight saving of devices. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium
  • Socket head cap screws with special low profile made of pure titanium.
  • The head height for all screws is 1.5 mm or less.
  • Specific gravity is approximately 60% of stainless steel.
  • Useful for space and weight saving of devices.
  • Nonmagnetic.
  • Excellent chemical and seawater resistance.
  • Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
  • About the features of titanium⇒Properties of Titanium
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SSHT-M6-16
Product Name Socket Head Cap Screws - Special Low Profile - Pure Titanium
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41858 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details