NBK America LLC Hex Socket Head Cap Screws with Special Low Profile (For Fixing Thin Plates) SSHS-M3-6-UC

Description
These stainless steel hex socket head cap screws with special low profile are for fixing thin plates. Because SSHS-UC has relief in the under-head area, it is suitable for fixing thin plates. Fastening of thin plates from 0.1mm up is possible. All head heights are 1.5mm or less. For space-saving of equipment/devices and applications with limited overhead space. Bolts for fixing thin plates are also available with special specifications such as dimensions, material, head shape, and so on. Please contact our customer service.
Datasheet
Description
These stainless steel hex socket head cap screws with special low profile are for fixing thin plates. Because SSHS-UC has relief in the under-head area, it is suitable for fixing thin plates. Fastening of thin plates from 0.1mm up is possible. All head heights are 1.5mm or less. For space-saving of equipment/devices and applications with limited overhead space. Bolts for fixing thin plates are also available with special specifications such as dimensions, material, head shape, and so on. Please contact our customer service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Cap Screws with Special Low Profile (For Fixing Thin Plates) - SSHS-M3-6-UC - NBK America LLC
King of Prussia, PA, USA
Hex Socket Head Cap Screws with Special Low Profile (For Fixing Thin Plates)
SSHS-M3-6-UC
Hex Socket Head Cap Screws with Special Low Profile (For Fixing Thin Plates) SSHS-M3-6-UC
These stainless steel hex socket head cap screws with special low profile are for fixing thin plates. Because SSHS-UC has relief in the under-head area, it is suitable for fixing thin plates. Fastening of thin plates from 0.1mm up is possible. All head heights are 1.5mm or less. For space-saving of equipment/devices and applications with limited overhead space. Bolts for fixing thin plates are also available with special specifications such as dimensions, material, head shape, and so on. Please contact our customer service.
  • These stainless steel hex socket head cap screws with special low profile are for fixing thin plates.
  • Because SSHS-UC has relief in the under-head area, it is suitable for fixing thin plates. Fastening of thin plates from 0.1mm up is possible.
  • All head heights are 1.5mm or less. For space-saving of equipment/devices and applications with limited overhead space.
  • Bolts for fixing thin plates are also available with special specifications such as dimensions, material, head shape, and so on. Please contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SSHS-M3-6-UC
Product Name Hex Socket Head Cap Screws with Special Low Profile (For Fixing Thin Plates)
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Regular Type A - T1031 - Vlier
Specs
Screw Type Thumb Screw
Length 2.5 inch (63.5 mm)
Inch 7/8"
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details